TE Connectivity Circular Connector Receptacle Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity IMC21 2212X

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity - 93K6409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity
93K6409
Circular Connector Receptacle Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity 93K6409
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K6409
Product Name Circular Connector Receptacle Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers