TE Connectivity ™ Circular Connectors - Circular Connectors - Contacts - M39029/56-348 M39029/56-348

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 041310-M39029/56-348 Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.12 to 0.34mm2 Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Size: 22D Categories: Connectors, Interconnects Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 041310-M39029/56-348 Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.12 to 0.34mm2 Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Size: 22D Categories: Connectors, Interconnects Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - M39029/56-348 - 041310-M39029/56-348 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - M39029/56-348
041310-M39029/56-348
Circular Connectors - Circular Connectors - Contacts - M39029/56-348 041310-M39029/56-348
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 041310-M39029/56-348 Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.12 to 0.34mm2 Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Size: 22D Categories: Connectors, Interconnects Status: Active

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 041310-M39029/56-348
Packaging: Bulk
Type: Signal, Machined
Wire Gauge or Range - AWG: 22-26 AWG
Wire Gauge or Range - mm2: 0.12 to 0.34mm2
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Size: 22D
Categories: Connectors, Interconnects
Status: Active

Buy Now
Circular Connector Contacts - 1506-1057-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1057-ND
Circular Connector Contacts 1506-1057-ND
Socket Contact 22-28 AWG Size 22D Crimp Gold

Socket Contact 22-28 AWG Size 22D Crimp Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 041310-M39029/56-348 1506-1057-ND
Product Name Circular Connectors - Circular Connectors - Contacts - M39029/56-348 Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details