TE Connectivity Plug, In Line, 5 Position; Product Range Deutsch - Te Connectivity IMC26-2005X

Description
PLUG, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
PLUG, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, In Line, 5 Position; Product Range Deutsch - Te Connectivity - 97K1914 - Newark, An Avnet Company
Chicago, IL, United States
Plug, In Line, 5 Position; Product Range Deutsch - Te Connectivity
97K1914
Plug, In Line, 5 Position; Product Range Deutsch - Te Connectivity 97K1914
PLUG, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

PLUG, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1914
Product Name Plug, In Line, 5 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products