TE Connectivity Circular Connector Contacts M39029/58-363

Description
Pin Contact 20-24 AWG Size 20 Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 20-24 AWG Size 20 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1506-1066-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1066-ND
Circular Connector Contacts 1506-1066-ND
Pin Contact 20-24 AWG Size 20 Crimp Gold

Pin Contact 20-24 AWG Size 20 Crimp Gold

Buy Now Datasheet
Circular Connectors - Circular Connectors - Contacts - M39029/58-363 - 020915-M39029/58-363 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - M39029/58-363
020915-M39029/58-363
Circular Connectors - Circular Connectors - Contacts - M39029/58-363 020915-M39029/58-363
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 020915-M39029/58-363 Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 20-24 AWG Wire Gauge or Range - mm2: 0.2 to 0.6mm2 Contact Type: Pin Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Size: 20 Categories: Connectors, Interconnects Status: Active

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 020915-M39029/58-363
Packaging: Bulk
Type: Signal, Machined
Wire Gauge or Range - AWG: 20-24 AWG
Wire Gauge or Range - mm2: 0.2 to 0.6mm2
Contact Type: Pin
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Size: 20
Categories: Connectors, Interconnects
Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1506-1066-ND 020915-M39029/58-363
Product Name Circular Connector Contacts Circular Connectors - Circular Connectors - Contacts - M39029/58-363
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details