TE Connectivity Receptacle, In Line, 4 Position; Product Range Deutsch - Te Connectivity IMC11-2204X

Description
RECEPTACLE, IN LINE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, IN LINE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, In Line, 4 Position; Product Range Deutsch - Te Connectivity - 97K1900 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, In Line, 4 Position; Product Range Deutsch - Te Connectivity
97K1900
Receptacle, In Line, 4 Position; Product Range Deutsch - Te Connectivity 97K1900
RECEPTACLE, IN LINE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

RECEPTACLE, IN LINE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1900
Product Name Receptacle, In Line, 4 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers