TE Connectivity Circular Connector, Plug, 2 Position, 20-2, In Line; Product Range Deutsch - Te Connectivity IMC16-2002X

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 20-2, IN LINE; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 20-2, IN LINE; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2 Position, 20-2, In Line; Product Range Deutsch - Te Connectivity - 97K1904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, 20-2, In Line; Product Range Deutsch - Te Connectivity
97K1904
Circular Connector, Plug, 2 Position, 20-2, In Line; Product Range Deutsch - Te Connectivity 97K1904
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 20-2, IN LINE; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, 20-2, IN LINE; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1904
Product Name Circular Connector, Plug, 2 Position, 20-2, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products