Connectors
Connector SolderShield Device Blue, Transparent
SOLDER SLEEVES&SHIELD TUBING HET
Win Source Part Number: 1137937-HET-A-04C
Category: Connectors, Interconnects>Circul
Series: HexaShield
Color: Blue, Transparent
Features: Shielded
Package: Bulk
Accessory Type: SolderShield Device
For Use With/Related Products: Hexashield Adapters
Standard Package: 25
Material: Copper Alloy, Polyvinylidene Fluoride (PVDF)
Alternative Parts (Cross-Reference): 730181-000; HET-A-04C.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 730181-000-ND,730181
Base Product Number: HET-A
RoHS Status: RoHS non-compliant
HET-A-04C ROHS COMPLIANT: NO
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HET-A-04C | HET-A-04C-ND | 1137937-HET-A-04C | 23AC5461 |
| Product Name | Circular Connector Accessories | Connectors, Interconnects - Circular Connectors - Accessories | Het-A-04C Rohs Compliant Raychem - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |