TE Connectivity Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Deutsch - Te Connectivity IMC14-2003X

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Deutsch - Te Connectivity - 97K1902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Deutsch - Te Connectivity
97K1902
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Deutsch - Te Connectivity 97K1902
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1902
Product Name Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products