PLG, 35P, BLK, E, 16/20, S
Size 24 Connectors
Win Source Part Number: 1366129-HDP26-24-35S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Box
Product Status: Active
Features: Coupling Nut
Mounting Type: Free Hanging (In-Line)
REACH Status: REACH Unaffected
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 35
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 24-35
Contact Size: 16 (3), 20 (32)
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyamide (PA), Nylon, Glass Filled
Primary Material: Plastic
PLG, 35P, BLK, E, 16/20, S Product overview: HDP26-24-35SE from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-HDP26-24-35SE can be used for catalog matching and distributor lookup.
PLG, 35P, BLK, E, 16/20, S
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-HDP26-24-35SE-ND | HDP26-24-35SE | 1366129-HDP26-24-35SE | 320-HDP26-24-35SE | HDP26-24-35SE |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Electronic Connector | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 16 AWG |