TE Connectivity Circular Connector Housings HDP26-24-7SN-C038

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1744-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1744-ND
Circular Connector Housings 1734-1744-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-HDP26-24-7SN-C038
Electronic Connector 436-HDP26-24-7SN-C038
7 Pos Circular Connector, Crimp, Male, Straight, IP68, Gold Plated Product overview: HDP26-24-7SN-C038 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-7SN-C03 8 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector, Crimp, Male, Straight, IP68, Gold Plated Product overview: HDP26-24-7SN-C038 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-7SN-C038 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Size 24 Connectors

Size 24 Connectors

Buy Now
Plug, Hdp Power, 7 Position, Socket; Product Range Deutsch - Te Connectivity - 65T6116 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Hdp Power, 7 Position, Socket; Product Range Deutsch - Te Connectivity
65T6116
Plug, Hdp Power, 7 Position, Socket; Product Range Deutsch - Te Connectivity 65T6116
PLUG, HDP POWER, 7 POSITION, SOCKET; Product Range:HDP20 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

PLUG, HDP POWER, 7 POSITION, SOCKET; Product Range:HDP20 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet
Circular / Cylindrical Connector - HDP20 Series - HDP26-24-7SN-C038 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP26-24-7SN-C038
Circular / Cylindrical Connector - HDP20 Series HDP26-24-7SN-C038
Only accepts 5962-203-04** Size 4 Socket

Only accepts 5962-203-04** Size 4 Socket

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1744-ND 436-HDP26-24-7SN-C038 HDP26-24-7SN-C038 65T6116 HDP26-24-7SN-C038
Product Name Circular Connector Housings Electronic Connector Plug, Hdp Power, 7 Position, Socket; Product Range Deutsch - Te Connectivity Circular / Cylindrical Connector - HDP20 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data