Plastic
Conn Circular SKT 23 POS Crimp ST Cable Mount 23 Terminal 1 Port Automotive Bulk Product overview: HDP26-24-23ST from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-23ST can be used for catalog matching and distributor lookup.
Size 24 Connectors
Win Source Part Number: 1366114-HDP26-24-23S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Tray
Product Status: Active
Features: Coupling Nut
Mounting Type: Free Hanging (In-Line)
REACH Status: REACH Unaffected
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 23
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 24-23
Contact Size: 16
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Primary Material: Plastic
PLG, 23P, BLK, T, 16, S
| LADD Distribution | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDP26-24-23ST | 436-HDP26-24-23ST | HDP26-24-23ST | 1366114-HDP26-24-23ST | 1734-HDP26-24-23ST-ND |
| Product Name | Circular / Cylindrical Connector - HDP20 Series | Automotive Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | ||||
| Geometry | Straight |