TE Connectivity Receptacle, Flange, 7 Position; Product Range Deutsch - Te Connectivity IMC24-2007X

Description
RECEPTACLE, FLANGE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Description
RECEPTACLE, FLANGE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Flange, 7 Position; Product Range Deutsch - Te Connectivity - 97K1911 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Flange, 7 Position; Product Range Deutsch - Te Connectivity
97K1911
Receptacle, Flange, 7 Position; Product Range Deutsch - Te Connectivity 97K1911
RECEPTACLE, FLANGE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

RECEPTACLE, FLANGE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1911
Product Name Receptacle, Flange, 7 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers