6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Win Source Part Number: 1366112-HDP26-18-6SN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: HDP26
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 6
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 18-6
Contact Size: 4 (2), 16 (4)
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)
Conn Circular SKT 6 POS Crimp ST Cable Mount 6 Terminal 1 Port Automotive Bulk Product overview: HDP26-18-6SN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-18-6SN can be used for catalog matching and distributor lookup.
Size 18 Connectors
Plastic
CONN PLUG HSG FMALE 6POS INLINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | LADD Distribution | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1215-ND | 1366112-HDP26-18-6SN | 436-HDP26-18-6SN | HDP26-18-6SN | HDP26-18-6SN | HDP26-18-6SN |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Automotive Electronic Connector | Circular / Cylindrical Connector - HDP20 Series | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 4 AWG | 4 to 16 AWG |