Pin Contact 22-28 AWG Size 22D Crimp Gold
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 020914-M39029/58-360
Packaging: Bulk
Type: Signal, Machined
Wire Gauge or Range - AWG: 22-26 AWG
Wire Gauge or Range - mm2: 0.12 to 0.34mm2
Contact Type: Pin
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Size: 22D
Categories: Connectors, Interconnects
Status: Active
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1506-1065-ND | M39029/58-360 | M39029/58-360 | 020914-M39029/58-360 |
| Product Name | Circular Connector Contacts | D-Sub Connectors | Unspecified Connectors | Circular Connectors - Circular Connectors - Contacts - M39029/58-360 |
| Connector Type | Circular / Cylindrical Connectors | D-Sub Connector | Circular / Cylindrical Connectors |