TE Connectivity Circular Connector Contacts M39029/56-353

Description
Socket Contact 12-14 AWG Size 12 Crimp Gold
Request a Quote Datasheet
Description
Socket Contact 12-14 AWG Size 12 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1506-1060-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1060-ND
Circular Connector Contacts 1506-1060-ND
Socket Contact 12-14 AWG Size 12 Crimp Gold

Socket Contact 12-14 AWG Size 12 Crimp Gold

Buy Now Datasheet
Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity - 61R9121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity
61R9121
Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity 61R9121
CIRCULAR CONTACT SOCKET, 14-12AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Circular Connectors; Contact Size:12 RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 14-12AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Circular Connectors; Contact Size:12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1506-1060-ND 61R9121
Product Name Circular Connector Contacts Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers