TE Connectivity Standard Circular Connectors HKA427N00420200000

Description
Body Features Circular Connector Insulation Material Type : PA66 Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 50, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA66 Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 50, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - HKA427N00420200000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
HKA427N00420200000
Standard Circular Connectors HKA427N00420200000
Body Features Circular Connector Insulation Material Type : PA66 Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 50, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 7
  • Number of Power Positions : 5
  • Number of Signal Positions : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 30, 630
  • Operating Voltage (VDC) : 50, 630

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 23

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number HKA427N00420200000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060231-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
RF Connectors - 1050770-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers