TE Connectivity Circular Connector Contacts M39029/57-359

Description
Socket Contact 12-14 AWG Size 12 Crimp Gold
Request a Quote Datasheet
Description
Socket Contact 12-14 AWG Size 12 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1506-1064-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1064-ND
Circular Connector Contacts 1506-1064-ND
Socket Contact 12-14 AWG Size 12 Crimp Gold

Socket Contact 12-14 AWG Size 12 Crimp Gold

Buy Now Datasheet
Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity - 61R9125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity
61R9125
Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity 61R9125
CIRCULAR CONTACT SOCKET, 14-12AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Circular Connectors; Contact Size:12 RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 14-12AWG, CRIMP; Product Range:MIL-DTL-38999 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Circular Connectors; Contact Size:12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1506-1064-ND 61R9125
Product Name Circular Connector Contacts Circular Contact Socket, 14-12Awg, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details