TE Connectivity Plug, In Line, 7 Position; Product Range Deutsch - Te Connectivity IMC26-2007X

Description
PLUG, IN LINE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
PLUG, IN LINE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, In Line, 7 Position; Product Range Deutsch - Te Connectivity - 97K1915 - Newark, An Avnet Company
Chicago, IL, United States
Plug, In Line, 7 Position; Product Range Deutsch - Te Connectivity
97K1915
Plug, In Line, 7 Position; Product Range Deutsch - Te Connectivity 97K1915
PLUG, IN LINE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

PLUG, IN LINE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1915
Product Name Plug, In Line, 7 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details