TE Connectivity Receptacle, In Line, 3 Position; Product Range Deutsch - Te Connectivity IMC11-2003X

Description
RECEPTACLE, IN LINE, 3 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, IN LINE, 3 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, In Line, 3 Position; Product Range Deutsch - Te Connectivity - 97K1899 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, In Line, 3 Position; Product Range Deutsch - Te Connectivity
97K1899
Receptacle, In Line, 3 Position; Product Range Deutsch - Te Connectivity 97K1899
RECEPTACLE, IN LINE, 3 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

RECEPTACLE, IN LINE, 3 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1899
Product Name Receptacle, In Line, 3 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers