TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity M83723/71R1407N

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity - 96T4871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity
96T4871
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity 96T4871
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4871
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data