TE Connectivity Receptacle, Flange, 4 Position; Product Range Deutsch - Te Connectivity IMC14-2204X

Description
RECEPTACLE, FLANGE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, FLANGE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Flange, 4 Position; Product Range Deutsch - Te Connectivity - 97K1903 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Flange, 4 Position; Product Range Deutsch - Te Connectivity
97K1903
Receptacle, Flange, 4 Position; Product Range Deutsch - Te Connectivity 97K1903
RECEPTACLE, FLANGE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

RECEPTACLE, FLANGE, 4 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet
Rc Imc 100 Series Fl #22 Con 4 Wy Deutsch - Te Connectivity - 09AK4552 - Newark, An Avnet Company
Chicago, IL, United States
Rc Imc 100 Series Fl #22 Con 4 Wy Deutsch - Te Connectivity
09AK4552
Rc Imc 100 Series Fl #22 Con 4 Wy Deutsch - Te Connectivity 09AK4552
RC IMC 100 SERIES FL #22 CON 4 WY

RC IMC 100 SERIES FL #22 CON 4 WY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97K1903 09AK4552
Product Name Receptacle, Flange, 4 Position; Product Range Deutsch - Te Connectivity Rc Imc 100 Series Fl #22 Con 4 Wy Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data