Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 041311-M39029/56-351
Packaging: Bulk
Type: Signal, Machined
Wire Gauge or Range - AWG: 20-24 AWG
Wire Gauge or Range - mm2: 0.2 to 0.6mm2
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Size: 20
Categories: Connectors, Interconnects
Status: Active
Socket Contact 20-24 AWG Size 20 Crimp Gold
Circular Connector Contact, Socket, 24 AWG, 20 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 041311-M39029/56-351 | 1506-1058-ND | 34X0722 |
| Product Name | Circular Connectors - Circular Connectors - Contacts - M39029/56-351 | Circular Connector Contacts | Circular Connector Contact, Socket, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts Rohs Compliant Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |