TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings HDP26-24-29SE-L017

Description
Win Source Part Number: 1366121-HDP26-24-29S E-L017 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut, Ring Adapter Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 29 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-29 Contact Size: 12 (4), 16 (19), 20 (6) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black, Blue Note: Contacts Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet
Description
Win Source Part Number: 1366121-HDP26-24-29S E-L017 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut, Ring Adapter Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 29 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-29 Contact Size: 12 (4), 16 (19), 20 (6) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black, Blue Note: Contacts Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366121-HDP26-24-29SE-L017 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366121-HDP26-24-29SE-L017
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366121-HDP26-24-29SE-L017
Win Source Part Number: 1366121-HDP26-24-29S E-L017 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut, Ring Adapter Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 29 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-29 Contact Size: 12 (4), 16 (19), 20 (6) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black, Blue Note: Contacts Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1366121-HDP26-24-29SE-L017
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Coupling Nut, Ring Adapter
Base Product Number: HDP26
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 29
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-29
Contact Size: 12 (4), 16 (19), 20 (6)
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black, Blue
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
436-HDP26-24-29SE-L017
Automotive Electronic Connector 436-HDP26-24-29SE-L017
Conn Circular SKT 29 POS Crimp ST Cable Mount 29 Terminal 1 Port Automotive Package Product overview: HDP26-24-29SE-L017 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-29SE-L0 17 can be used for catalog matching and distributor lookup.

Conn Circular SKT 29 POS Crimp ST Cable Mount 29 Terminal 1 Port Automotive Package Product overview: HDP26-24-29SE-L017 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-29SE-L017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Size 24 Connectors

Size 24 Connectors

Buy Now
Circular Connector Housings - 1734-1230-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1230-ND
Circular Connector Housings 1734-1230-ND
29 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Ring Adapter

29 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Ring Adapter

Buy Now Datasheet
Circular Connector Housings - HDP26-24-29SE-L017 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HDP26-24-29SE-L017
Circular Connector Housings HDP26-24-29SE-L017
CONN PLG HSG FMALE 29POS INLINE

CONN PLG HSG FMALE 29POS INLINE

Supplier's Site Datasheet
Circular / Cylindrical Connector - HDP20 Series - HDP26-24-29SE-L017 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP26-24-29SE-L017
Circular / Cylindrical Connector - HDP20 Series HDP26-24-29SE-L017
Ring Adapter

Ring Adapter

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1366121-HDP26-24-29SE-L017 436-HDP26-24-29SE-L017 HDP26-24-29SE-L017 1734-1230-ND HDP26-24-29SE-L017 HDP26-24-29SE-L017
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Automotive Electronic Connector Circular Connector Housings Circular Connector Housings Circular / Cylindrical Connector - HDP20 Series
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 12 AWG 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Connectors - 36-1274-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Flat
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details