TE Connectivity Receptacle, Flange, 12 Position; Product Range Deutsch - Te Connectivity IMC24-2212X

Description
RECEPTACLE, FLANGE, 12 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, FLANGE, 12 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Flange, 12 Position; Product Range Deutsch - Te Connectivity - 97K1912 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Flange, 12 Position; Product Range Deutsch - Te Connectivity
97K1912
Receptacle, Flange, 12 Position; Product Range Deutsch - Te Connectivity 97K1912
RECEPTACLE, FLANGE, 12 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

RECEPTACLE, FLANGE, 12 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1912
Product Name Receptacle, Flange, 12 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products