TE Connectivity Standard Circular Connectors HEC422N00000100000

Description
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 850, 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 850, 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - HEC422N00000100000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
HEC422N00000100000
Standard Circular Connectors HEC422N00000100000
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage (VDC) : 850, 50 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66
  • Shell Base Material : Zinc Die Cast
  • Shell Plating Material : Electrodeposited Zinc

Configuration Features


  • Number of Positions : 7
  • Number of Power Positions : 5
  • Number of Signal Positions : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 30, 630
  • Operating Voltage (VDC) : 850, 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number HEC422N00000100000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-2-Z-TC5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Housings - 1734-1-2371035-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 17-100P160-13-1-C-TC6-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details