TE Connectivity Circular Connector Contacts M39029/29-212

Description
Pin Contact 16-20 AWG Size 16 Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 16-20 AWG Size 16 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1508-1184-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1508-1184-ND
Circular Connector Contacts 1508-1184-ND
Pin Contact 16-20 AWG Size 16 Crimp Gold

Pin Contact 16-20 AWG Size 16 Crimp Gold

Buy Now Datasheet
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity - 61R9096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
61R9096
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity 61R9096
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:MIL-DTL-5015 RR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:MIL-DTL-5015 RR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1508-1184-ND 61R9096
Product Name Circular Connector Contacts Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data