TE Connectivity Receptacle, In Line, 5 Position; Product Range Deutsch - Te Connectivity IMC21-2005X

Description
RECEPTACLE, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, In Line, 5 Position; Product Range Deutsch - Te Connectivity - 97K1907 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, In Line, 5 Position; Product Range Deutsch - Te Connectivity
97K1907
Receptacle, In Line, 5 Position; Product Range Deutsch - Te Connectivity 97K1907
RECEPTACLE, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

RECEPTACLE, IN LINE, 5 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1907
Product Name Receptacle, In Line, 5 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details