TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity M83723/71R18146-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity - 96T4926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity
96T4926
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity 96T4926
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4926
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers