"Connector Header Through Hole 7 position 0.087"" (2.20mm)"
7 Pin Rectangular Power Connector, Through Hole, Male, 3A, Tin Product overview: MX34007UF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX34007UF1 can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 1081332-MX34007UF1
Packaging: Bulk
Number of Positions: 7
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Current Rating: 3A
Applications: Automotive
Mounting: Through Hole
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.594" (15.09mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 85°C
Contact Length - Mating: 0.303" (7.70mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1,260
JAPAN AVIATION ELECTRONICS INDUSTRY MX34007UF1 Rectangular Power Connector, Through Hole, Plug, 7 Contacts, 2.2 mm, Pin
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-3023-ND | 314-MX34007UF1 | 1081332-MX34007UF1 | 398-MX34007UF1 |
| Product Name | Headers, Male Pins | Through-Hole 3A Electronic Connector | Rectangular Connectors - MX34007UF1 | JAPAN AVIATION ELECTRONICS INDUSTRY MX34007UF1 Rectangular Power Connector, Through Hole, Plug, 7 Contacts, 2.2 mm, Pin |
| Connector Type | Header Connector; Header | Automotive Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |
| Number of Contacts | 7 # |