Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 334724806

Description
Manufacturer: Molex Win Source Part Number: 1332780-0334724806 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.138" (3.50mm) Color: Black Features: Connector Position Assurance (CPA), Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 560 Mounting: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 33472-4806,033472-48 06,WM15797,334724806 Base Product Number: 033472 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332780-0334724806 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.138" (3.50mm) Color: Black Features: Connector Position Assurance (CPA), Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 560 Mounting: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 33472-4806,033472-48 06,WM15797,334724806 Base Product Number: 033472 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332780-0334724806 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332780-0334724806
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332780-0334724806
Manufacturer: Molex Win Source Part Number: 1332780-0334724806 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.138" (3.50mm) Color: Black Features: Connector Position Assurance (CPA), Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 560 Mounting: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 33472-4806,033472-48 06,WM15797,334724806 Base Product Number: 033472 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332780-0334724806
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.138" (3.50mm)
Color: Black
Features: Connector Position Assurance (CPA), Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 560
Mounting: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 33472-4806,033472-4806,WM15797,334724806
Base Product Number: 033472
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Housing Rectangular Connectors Housings RoHS - 514-334724806 - Utmel Electronic Limited
Hong Kong, China
Housing Rectangular Connectors Housings RoHS
514-334724806
Housing Rectangular Connectors Housings RoHS 514-334724806
Housing Rectangular Connectors Housings RoHS

Housing Rectangular Connectors Housings RoHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
334724806
Connectors >> Rectangular Connectors Housings 334724806
3.5mm 2x4P 4 2 不带 P=3.5mm Rectangular Connectors Housings ROHS

3.5mm 2x4P 4 2 不带 P=3.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332780-0334724806 514-334724806 334724806
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Housing Rectangular Connectors Housings RoHS Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data