Molex Connectors 39012206

Description
4.2mm 2x10P 10 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS
Description
4.2mm 2x10P 10 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39012206 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39012206
Connectors 39012206
4.2mm 2x10P 10 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x10P 10 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
P=4.20mm Rectangular Connectors Housings RoHS - 514-39012206 - Utmel Electronic Limited
Hong Kong, China
P=4.20mm Rectangular Connectors Housings RoHS
514-39012206
P=4.20mm Rectangular Connectors Housings RoHS 514-39012206
P=4.20mm Rectangular Connectors Housings RoHS

P=4.20mm Rectangular Connectors Housings RoHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39012206 514-39012206
Product Name Connectors P=4.20mm Rectangular Connectors Housings RoHS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details