Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038659-43650-0504
Number of Positions: 5
Pitch: 3 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 5
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 6646953-1; 43650-0516; 43650-0404; 43650-0601; 5-103673-4; 5-104935-6; 103906-40436500504; 43650-0504.; 436500504;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
MICROFIT 3.0 SR RA TH CLI AU 5CKT
5 Pos Rectangular Power Connector, 5A, 250V, Right Angle, Through Hole Product overview: 43650-0504 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43650-0504 can be used for catalog matching and distributor lookup.
Connector
Rectangular Power Connector, 5 Contact(s), Male, Solder Terminal, Receptacle,
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1038659-43650-0504 | 43650-0504 | 316-43650-0504 | 43650-0504 | 514-43650-0504 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 43650-0504 | Connectors Miscellaneous | Through-Hole 5A 250V Electronic Connector | Rectangular Power Connector, 5 Contact(s), Male, Solder Terminal, Receptacle, | |
| Connector Type | Circular / Cylindrical Connectors | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Solder | |||
| Mounting | Through Hole |