Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 469920210

Description
Manufacturer: Molex Win Source Part Number: 1332777-0469920210 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 11,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 469920210,046992-021 0,WM16164,46992-0210 ,0469920210-ND Base Product Number: 046992 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332777-0469920210 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 11,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 469920210,046992-021 0,WM16164,46992-0210 ,0469920210-ND Base Product Number: 046992 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332777-0469920210 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332777-0469920210
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332777-0469920210
Manufacturer: Molex Win Source Part Number: 1332777-0469920210 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 11,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 469920210,046992-021 0,WM16164,46992-0210 ,0469920210-ND Base Product Number: 046992 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332777-0469920210
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 11,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 469920210,046992-0210,WM16164,46992-0210,0469920210-ND
Base Product Number: 046992
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wire Housings & Plugs - 1448173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1448173
Wire Housings & Plugs 1448173
Molex 469920210 Connector Housing

Molex 469920210 Connector Housing

Supplier's Site
Rectangular Connectors Housings RoHS - 514-469920210 - Utmel Electronic Limited
Hong Kong, China
Rectangular Connectors Housings RoHS
514-469920210
Rectangular Connectors Housings RoHS 514-469920210
Rectangular Connectors Housings RoHS

Rectangular Connectors Housings RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332777-0469920210 1448173 514-469920210
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Rectangular Connectors Housings RoHS
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details