Molex Rectangular Connectors - 43045-0801 43045-0801

Description
Manufacturer: Molex, LLC Win Source Part Number: 906828-43045-0801 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906828-43045-0801 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43045-0801 - 906828-43045-0801 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0801
906828-43045-0801
Rectangular Connectors - 43045-0801 906828-43045-0801
Manufacturer: Molex, LLC Win Source Part Number: 906828-43045-0801 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906828-43045-0801
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 43045-0801 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
43045-0801
Connectors Board to Board, PCB Mt Pin Hders & Recept 43045-0801
MICROFIT 3.0 RA HDR W/TH DR 15

MICROFIT 3.0 RA HDR W/TH DR 15

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 600V 12A Electronic Connector
316-43045-0801
Through-Hole 600V 12A Electronic Connector 316-43045-0801
8 Pos Rectangular Power Connector, 600V, 12A, RA, Solder, Through Hole Product overview: 43045-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0801 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Power Connector, 600V, 12A, RA, Solder, Through Hole Product overview: 43045-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6700406P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700406P
PCB Headers 6700406P
Molex 43045-0801 PCB Header

Molex 43045-0801 PCB Header

Supplier's Site
PCB Headers - 6700406 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700406
PCB Headers 6700406
Molex 43045-0801 PCB Header

Molex 43045-0801 PCB Header

Supplier's Site
Microfit 3.0 Ra Hdr W/th Dr 15Au 8Ckt Rohs Compliant Molex - 80AH0019 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Ra Hdr W/th Dr 15Au 8Ckt Rohs Compliant Molex
80AH0019
Microfit 3.0 Ra Hdr W/th Dr 15Au 8Ckt Rohs Compliant Molex 80AH0019
MICROFIT 3.0 RA HDR W/TH DR 15AU 8CKT ROHS COMPLIANT: YES

MICROFIT 3.0 RA HDR W/TH DR 15AU 8CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hong Kong, China
Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Receptacle,
514-43045-0801
Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Receptacle, 514-43045-0801
Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Receptacle,

Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Receptacle,

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906828-43045-0801 43045-0801 43045-0801 316-43045-0801 6700406P 6700406 80AH0019 514-43045-0801
Product Name Rectangular Connectors - 43045-0801 Connectors Board to Board, PCB Mt Pin Hders & Recept Through-Hole 600V 12A Electronic Connector PCB Headers PCB Headers Microfit 3.0 Ra Hdr W/th Dr 15Au 8Ckt Rohs Compliant Molex Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Receptacle,
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Micro Connector and Nano Connector Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder Solder
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers