Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 430251008

Description
Manufacturer: Molex Win Source Part Number: 1332596-0430251008 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 043025-1008,04302510 08-ND,WM16255,430251 008,0430-25-1008,430 25-1008 Base Product Number: 043025 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332596-0430251008 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 043025-1008,04302510 08-ND,WM16255,430251 008,0430-25-1008,430 25-1008 Base Product Number: 043025 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332596-0430251008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332596-0430251008
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332596-0430251008
Manufacturer: Molex Win Source Part Number: 1332596-0430251008 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 043025-1008,04302510 08-ND,WM16255,430251 008,0430-25-1008,430 25-1008 Base Product Number: 043025 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332596-0430251008
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 10
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 043025-1008,0430251008-ND,WM16255,430251008,0430-25-1008,43025-1008
Base Product Number: 043025
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 430251008 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430251008
Connectors 430251008
-40℃~+105℃ 3mm 2x5P Micro-Fit(MX 3.0) 5 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x5P Micro-Fit(MX 3.0) 5 2 3mm With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Housing Rectangular Connectors Housings RoHS - 514-430251008 - Utmel Electronic Limited
Hong Kong, China
Housing Rectangular Connectors Housings RoHS
514-430251008
Housing Rectangular Connectors Housings RoHS 514-430251008
Housing Rectangular Connectors Housings RoHS

Housing Rectangular Connectors Housings RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332596-0430251008 430251008 514-430251008
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Housing Rectangular Connectors Housings RoHS
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
N Female To N Male To N Female T-Shaped Adapter - ET-NFS-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details