Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39012165

Description
Manufacturer: Molex Win Source Part Number: 1332432-0039012165 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0039-01-2165-P,39012 165,39-01-2165-P,555 7-16R-210,WM23707,00 39-01-2165,003901216 5-P,39-01-2165,39012 165-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332432-0039012165 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0039-01-2165-P,39012 165,39-01-2165-P,555 7-16R-210,WM23707,00 39-01-2165,003901216 5-P,39-01-2165,39012 165-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332432-0039012165 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332432-0039012165
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332432-0039012165
Manufacturer: Molex Win Source Part Number: 1332432-0039012165 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0039-01-2165-P,39012 165,39-01-2165-P,555 7-16R-210,WM23707,00 39-01-2165,003901216 5-P,39-01-2165,39012 165-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332432-0039012165
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 16
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0039-01-2165-P,39012165,39-01-2165-P,5557-16R-210,WM23707,0039-01-2165,0039012165-P,39-01-2165,39012165-P
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
P=4.2mm Rectangular Connectors Housings RoHS - 514-39012165 - Utmel Electronic Limited
Hong Kong, China
P=4.2mm Rectangular Connectors Housings RoHS
514-39012165
P=4.2mm Rectangular Connectors Housings RoHS 514-39012165
P=4.2mm Rectangular Connectors Housings RoHS

P=4.2mm Rectangular Connectors Housings RoHS

Supplier's Site
Connectors - 39012165 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39012165
Connectors 39012165
4.2mm 2x8P 8 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x8P 8 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332432-0039012165 514-39012165 39012165
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings P=4.2mm Rectangular Connectors Housings RoHS Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details