2.5mm Pitch Male Pin Header, 40 Pos, 2 Row, Right Angle, Solder, Tin Product overview: 1241209-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241209-1 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Style: C
Mounting Type: Fixed
"Connector Header Through Hole, Right Angle 40 (16 + 12 + 12) position 0.098"" (2.50mm)"
CONN HEADER R/A 40POS 2.5MM
Conn Rectangular PIN 40 POS 2.5mm Solder RA Thru-Hole
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1241209-1 | A122719-ND | 1241209-1 | 792-1241209-1 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Conn Rectangular PIN 40 POS 2.5mm Solder RA Thru-Hole |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Fixed | Through Hole, Right Angle | Through Hole, Right Angle | Solder, Through Hole | |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Rectangular Connectors, Heavy Duty |