24 Pos Male Power Connector, 600V, 5A, Gold Plated Product overview: 43045-2414 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-2414 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 1128686-43045-2414
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Connector
MICROFIT 3.0 VERT THRHOLE DR 30AU 24 CKT ROHS COMPLIANT: YES
Microfit 3.0 Vert Thrhole DR 30Au 24 Ckt RoHS Compliant: Yes
Rectangular Power Connector, 24 Contact(s), Male, Solder Terminal, Receptacle,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-43045-2414 | 1128686-43045-2414 | 43045-2414 | 26AC7466 | 514-43045-2414 |
| Product Name | 600V 5A Electronic Connector | Rectangular Connectors - 43045-2414 | Microfit 3.0 Vert Thrhole Dr 30Au 24 Ckt Rohs Compliant Molex | Rectangular Power Connector, 24 Contact(s), Male, Solder Terminal, Receptacle, | |
| Gender | Male / Plug |