Molex PCB Headers 46015-0802

Description
Molex 46015-0802 PCB Header
Request a Quote Datasheet
Description
Molex 46015-0802 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6998540P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6998540P
PCB Headers 6998540P
Molex 46015-0802 PCB Header

Molex 46015-0802 PCB Header

Supplier's Site
PCB Headers - 6998540 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6998540
PCB Headers 6998540
Molex 46015-0802 PCB Header

Molex 46015-0802 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 46015-0802 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
46015-0802
Connectors 46015-0802
MF+ HCS VERT HDR DR 8CKT IN

MF+ HCS VERT HDR DR 8CKT IN

Buy Now
Singapore, Singapore
12A 600V Electronic Connector
2027-46015-0802
12A 600V Electronic Connector 2027-46015-0802
8 Pos 4.2mm Pitch Vertical Header Connector, 12A, 600V, Solder Product overview: 46015-0802 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46015-0802 can be used for catalog matching and distributor lookup.

8 Pos 4.2mm Pitch Vertical Header Connector, 12A, 600V, Solder Product overview: 46015-0802 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46015-0802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 46015-0802 - 983455-46015-0802 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 46015-0802
983455-46015-0802
Circular Connectors - Circular Connectors - Housings - 46015-0802 983455-46015-0802
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983455-46015-0802 Number of Positions: 8 Pitch: 4.2 mm Color: Natural Connector Type: Rectangular Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Copper Voltage Rating: 600 V Current Rating: 12 A Number of Contacts: 8 Gender: Male Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983455-46015-0802
Number of Positions: 8
Pitch: 4.2 mm
Color: Natural
Connector Type: Rectangular
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Copper
Voltage Rating: 600 V
Current Rating: 12 A
Number of Contacts: 8
Gender: Male
Housing Material: Nylon
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 600 V
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Rectangular Power Connector, Mini Fit Plus Hcs, 46015 Series, Through Hole, Plug, 8, 4.2 Mm Molex - 48T6680 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Mini Fit Plus Hcs, 46015 Series, Through Hole, Plug, 8, 4.2 Mm Molex
48T6680
Rectangular Power Connector, Mini Fit Plus Hcs, 46015 Series, Through Hole, Plug, 8, 4.2 Mm Molex 48T6680
Rectangular Power Connector, Mini Fit Plus HCS, 46015 Series, Through Hole, Plug, 8, 4.2 mm

Rectangular Power Connector, Mini Fit Plus HCS, 46015 Series, Through Hole, Plug, 8, 4.2 mm

Supplier's Site Datasheet
Hong Kong, China
Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT
514-46015-0802
Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT 514-46015-0802
Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT

Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6998540P 6998540 46015-0802 46015-0802 2027-46015-0802 983455-46015-0802 48T6680 514-46015-0802
Product Name PCB Headers PCB Headers Connectors 12A 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 46015-0802 Rectangular Power Connector, Mini Fit Plus Hcs, 46015 Series, Through Hole, Plug, 8, 4.2 Mm Molex Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT
Geometry Straight Straight; Straight
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Solder Solder Solder
Mounting Through hole
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Terminal Blocks - 39.2320 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details