Connector
Manufacturer: Molex, LLC
Win Source Part Number: 1128680-43045-1402
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
14 Pos Rectangular Power Connector, 250V, 5A, Gold Plated Product overview: 43045-1402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-1402 can be used for catalog matching and distributor lookup.
MICROFIT 3.0 RA HDR W/TH DR 3 AU 14CKT
Rectangular Power Connector, 14 Contact(s), Male, Solder Terminal, Plug,
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-1402 | 1128680-43045-1402 | 316-43045-1402 | 43045-1402 | 514-43045-1402 |
| Product Name | Rectangular Connectors - 43045-1402 | 250V 5A Electronic Connector | Connectors | Rectangular Power Connector, 14 Contact(s), Male, Solder Terminal, Plug, | |
| Connector Type | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty |