Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 510470200

Description
Manufacturer: Molex Win Source Part Number: 1332557-0510470200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.049" (1.25mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 510470200,0510470200 -ND,WM9724,51047-020 0,051047-0200 Base Product Number: 051047 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332557-0510470200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.049" (1.25mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 510470200,0510470200 -ND,WM9724,51047-020 0,051047-0200 Base Product Number: 051047 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332557-0510470200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332557-0510470200
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332557-0510470200
Manufacturer: Molex Win Source Part Number: 1332557-0510470200 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.049" (1.25mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 510470200,0510470200 -ND,WM9724,51047-020 0,051047-0200 Base Product Number: 051047 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332557-0510470200
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.049" (1.25mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 510470200,0510470200-ND,WM9724,51047-0200,051047-0200
Base Product Number: 051047
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 510470200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
510470200
Connectors 510470200
-40℃~+85℃ 1.25mm 1x2P PicoBlade(MX 1.25) 2 1 Without a buckle P=1.25mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+85℃ 1.25mm 1x2P PicoBlade(MX 1.25) 2 1 Without a buckle P=1.25mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
510470200
Connectors >> Rectangular Connectors Housings 510470200
1.25mm 1x2P 2 1 不带 P=1.25mm Rectangular Connectors Housings ROHS

1.25mm 1x2P 2 1 不带 P=1.25mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
P=1.25mm Rectangular Connectors Housings RoHS - 514-510470200 - Utmel Electronic Limited
Hong Kong, China
P=1.25mm Rectangular Connectors Housings RoHS
514-510470200
P=1.25mm Rectangular Connectors Housings RoHS 514-510470200
P=1.25mm Rectangular Connectors Housings RoHS

P=1.25mm Rectangular Connectors Housings RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332557-0510470200 510470200 510470200 514-510470200
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings P=1.25mm Rectangular Connectors Housings RoHS
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-101-U - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers