Win Source Part Number: 1380751-0314032100
Category: Connectors, Interconnects>Rectan
Series: MX64 31403
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 800 pcs
Insulation Material: Polybutylene Terephthalate (PBT)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 031403
Moisture Sensitivity Level (MSL): 1 (Unlimited)
2.54mm 1x2P 2 1 Without a buckle P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS
Housing Rectangular Connectors Housings RoHS
| Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1380751-0314032100 | 314032100 | 514-314032100 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Connectors | Housing Rectangular Connectors Housings RoHS |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |