Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 511630500

Description
Manufacturer: Molex Win Source Part Number: 1332712-0511630500 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 5 Pitch: 0.098" (2.50mm) Color: Natural Features: Glow Wire Compliant Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 12,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 051163-0500,05116305 00-ND,511630500,WM13 244,51163-0500 Base Product Number: 051163 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332712-0511630500 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 5 Pitch: 0.098" (2.50mm) Color: Natural Features: Glow Wire Compliant Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 12,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 051163-0500,05116305 00-ND,511630500,WM13 244,51163-0500 Base Product Number: 051163 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332712-0511630500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332712-0511630500
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332712-0511630500
Manufacturer: Molex Win Source Part Number: 1332712-0511630500 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 5 Pitch: 0.098" (2.50mm) Color: Natural Features: Glow Wire Compliant Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 12,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 051163-0500,05116305 00-ND,511630500,WM13 244,51163-0500 Base Product Number: 051163 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332712-0511630500
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 5
Pitch: 0.098" (2.50mm)
Color: Natural
Features: Glow Wire Compliant
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 12,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 051163-0500,0511630500-ND,511630500,WM13244,51163-0500
Base Product Number: 051163
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 511630500 - ODG (Origin Data Global)
Shenzhen, China
Connectors
511630500
Connectors 511630500
2.5mm 1x5P 5 1 P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

2.5mm 1x5P 5 1 P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
511630500
Connectors >> Rectangular Connectors Housings 511630500
2.5mm 1x5P 5 1 P=2.5mm Rectangular Connectors Housings ROHS

2.5mm 1x5P 5 1 P=2.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
P=2.5mm Rectangular Connectors Housings RoHS - 514-511630500 - Utmel Electronic Limited
Hong Kong, China
P=2.5mm Rectangular Connectors Housings RoHS
514-511630500
P=2.5mm Rectangular Connectors Housings RoHS 514-511630500
P=2.5mm Rectangular Connectors Housings RoHS

P=2.5mm Rectangular Connectors Housings RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332712-0511630500 511630500 511630500 514-511630500
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings P=2.5mm Rectangular Connectors Housings RoHS
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products