DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 100 110 120 130 140 150 160 165 166 167 168 169 170 171 172 173 174 175 176 177 180 190 200 203
Product Name Notes
"COAX CABLE SMA TO SMA 8"""
"COAX CABLE TNC TO TNC 8"""
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 18"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 30"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL N-TYPE TO N-TYPE 8"""
"COAX CBL SMA TO N-TYPE 12"""
"COAX CBL SMA TO N-TYPE 18"""
"COAX CBL SMA TO N-TYPE 24"""
"COAX CBL SMA TO N-TYPE 30"""
"COAX CBL SMA TO N-TYPE 36"""
"COAX CBL SMA TO N-TYPE 8"""
"COAX CBL SMA TO SMA 12"""
"COAX CBL SMA TO SMA 18"""
"COAX CBL SMA TO SMA 24"""
"COAX CBL SMA TO SMA 30"""
"COAX CBL SMA TO SMA 36"""
COAX CABLE SMA TO SMA 4'
COAX CABLE SMA TO SMA 5'
COAX CABLE SMA TO SMA 6'
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL N-TYPE TO N-TYPE 9.8'
COAX CBL SMA TO N-TYPE 3.3'
COAX CBL SMA TO N-TYPE 4'
COAX CBL SMA TO N-TYPE 5'
COAX CBL SMA TO N-TYPE 6'
COAX CBL SMA TO N-TYPE 6.6'
COAX CBL SMA TO N-TYPE 9.8'
COAX CBL SMA TO SMA 3.3'
COAX CBL SMA TO SMA 6.6'
COAX CBL SMA TO SMA 9.8'
MIL-DTL-17 SMA MALE RIGHT ANGLE
MIL-DTL-17 SMA Male to TNC Male
MIL-DTL-17 TNC Male to TNC Male
Temperature Conditioned N Male t
TEMPERATURE CONDITIONED SMA FEMA
Temperature Conditioned SMA Male

<< Prev Next >>