DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 100 110 120 130 140 150 160 169 170 171 172 173 174 175 176 177 178 179 180 181 190 200 203
Product Name Notes
"COAX CBL TRB TO CABLE 12"""
"COAX CBL TRB TO CABLE 24"""
"COAX CBL TRB TO CABLE 36"""
"COAX CBL TRB TO TRB 12"""
"COAX CBL TRB TO TRB 24"""
"COAX CBL TRB TO TRB 36"""
"COAX CBL TRB TO TRS 12"""
"COAX CBL TRB TO TRS 24"""
"COAX CBL TRB TO TRS 36"""
"COAX CBL TRS TO CABLE 12"""
"COAX CBL TRS TO CABLE 24"""
"COAX CBL TRS TO CABLE 36"""
"COAX CBL TRS TO TRS 12"""
"COAX CBL TRS TO TRS 24"""
"COAX CBL TRS TO TRS 36"""
100 OHM 3-SLOT TRB SOLDER/CLAMP
78 OHM 3-SLOT TRB SOLDER/CLAMP P
78 Ohm Bend Relief 3-Slot TRB So
78 Ohm Bend Relief TRB 3-Slot So
78 Ohm TRB 3-Slot Solder/Clamp P
78 Ohm TRB Bend Relief 3-Slot So
BEND RELIEF 3-LUG TRB JACK TO JA
Bend Relief 3-Slot TRB Plug to B
COAX CABLE TRB TO TRB 4'
COAX CABLE TRB TO TRB 5'
COAX CABLE TRB TO TRS 4'
COAX CABLE TRB TO TRS 5'
COAX CABLE TRS TO TRS 4'
COAX CABLE TRS TO TRS 5'
COAX CBL TRB TO CABLE 4'
COAX CBL TRB TO CABLE 5'
COAX CBL TRS TO CABLE 4'
COAX CBL TRS TO CABLE 5'
HALOGEN FREE 3-LUG TRB JACK WITH
Halogen Free 78 Ohm TRB 3-Slot S
HALOGEN FREE BEND RELIEF 3-LUG T
HALOGEN FREE BEND RELIEF 3-SLOT
HALOGEN FREE TRB JACK TO TRB JAC
Halogen Free TRB Plug to Blunt C
HALOGEN FREE TRB PLUG TO TRB JAC
LEAD FREE 3-LUG TRB JACK TO JACK
Lead Free 3-Slot TRB Plug to Plu
Lead Free 78 Ohm Bend Relief 3-S
Lead Free 78 Ohm TRB Bend Relief
LF 78 Ohm TRB Bend Relief 3-Slot
TRB JACK TO TRB JACK 1553 CABLE
TRB JACK WITH BLUNT CUT 1553 CAB
TRB Plug Right Angle to TRB Plug
TRB Plug to TRB Plug 1553 Cable
TRB Plug to TRB Plug Right Angle

<< Prev Next >>