DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
Page:
1
50
100
110
120
130
140
150
160
167
168
169
170
171
172
173
174
175
176
177
178
179
180
190
200
203
| Product Name | Notes |
|---|---|
| BMA SIZE 8 CONTACT PIN TO BMA SI | |
| BMA Size 8 D38999 Contact Pin to | |
| BMA Size 8 D38999 Contact Socket | |
| BMB SIZE 8 CONTACT PIN TO BMB SI | |
| BMB Size 8 D38999 Contact Pin to | |
| BMB Size 8 D38999 Contact Socket | |
| BMZ #8 CONTACT PIN TO BMZ #8 CON | |
| BMZ SIZE 8 CONTACT PIN TO BMZ SI | |
| BMZ Size 8 D38999 Contact Pin to | |
| BMZ SIZE 8 D38999 CONTACT SOCKET | |
| MIL Size 12 D38999 Contact Pin t | |
| MIL Size 12 D38999 Contact Socke | |
| MIL SIZE 16 D38999 CONTACT PIN T | |
| MIL Size 16 D38999 Contact Socke | |
| MIL SIZE 8 D38999 CONTACT PIN TO | |
| MIL SIZE 8 D38999 CONTACT SOCKET | |
| PE3M0308 | |
| SMPM Size 12 D38999 Contact Pin | |
| SMPM Size 12 D38999 Contact Sock | |
| SMPS Size 16 D38999 Contact Pin | |
| SMPS Size 16 D38999 Contact Sock |
| << Prev | Next >> |