DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
Page:
1
50
100
110
120
130
140
150
160
166
167
168
169
170
171
172
173
174
175
176
177
178
180
190
200
203
| Product Name | Notes |
|---|---|
| "COAX CBL N-TYPE TO N-TYPE 12""" | |
| "COAX CBL N-TYPE TO N-TYPE 18""" | |
| "COAX CBL N-TYPE TO N-TYPE 24""" | |
| "COAX CBL N-TYPE TO N-TYPE 30""" | |
| "COAX CBL N-TYPE TO N-TYPE 36""" | |
| "COAX CBL N-TYPE TO N-TYPE 8""" | |
| "COAX CBL N-TYPE TO TNC 12""" | |
| "COAX CBL N-TYPE TO TNC 18""" | |
| "COAX CBL N-TYPE TO TNC 24""" | |
| "COAX CBL N-TYPE TO TNC 36""" | |
| "COAX CBL SMA TO N-TYPE 12""" | |
| "COAX CBL SMA TO N-TYPE 18""" | |
| "COAX CBL SMA TO N-TYPE 24""" | |
| "COAX CBL SMA TO N-TYPE 36""" | |
| "COAX CBL SMA TO SMA 12""" | |
| "COAX CBL SMA TO SMA 18""" | |
| "COAX CBL SMA TO SMA 24""" | |
| "COAX CBL SMA TO SMA 36""" | |
| "COAX CBL SMA TO TNC 12""" | |
| "COAX CBL SMA TO TNC 18""" | |
| "COAX CBL SMA TO TNC 24""" | |
| "COAX CBL SMA TO TNC 36""" | |
| "COAX CBL TNC TO TNC 12""" | |
| "COAX CBL TNC TO TNC 18""" | |
| "COAX CBL TNC TO TNC 24""" | |
| "COAX CBL TNC TO TNC 36""" | |
| BMA Size 8 D38999 Contact Pin to | |
| BMA Size 8 D38999 Contact Socket | |
| BMB Size 8 D38999 Contact Pin to | |
| BMB Size 8 D38999 Contact Socket | |
| BMZ Size 8 D38999 Contact Pin to | |
| BMZ SIZE 8 D38999 CONTACT SOCKET | |
| COAX CABLE SMA TO SMA 4' | |
| COAX CABLE SMA TO SMA 5' | |
| COAX CABLE SMA TO SMA 6' | |
| COAX CABLE SMA TO TNC 4' | |
| COAX CABLE SMA TO TNC 5' | |
| COAX CABLE SMA TO TNC 6' | |
| COAX CABLE TNC TO TNC 4' | |
| COAX CABLE TNC TO TNC 5' | |
| COAX CABLE TNC TO TNC 6' | |
| COAX CBL N-TYPE TO N-TYPE 3.3' | |
| COAX CBL N-TYPE TO N-TYPE 4' | |
| COAX CBL N-TYPE TO N-TYPE 5' | |
| COAX CBL N-TYPE TO N-TYPE 6' | |
| COAX CBL N-TYPE TO N-TYPE 6.6' | |
| COAX CBL N-TYPE TO TNC 3.3' | |
| COAX CBL N-TYPE TO TNC 4' | |
| COAX CBL N-TYPE TO TNC 5' | |
| COAX CBL N-TYPE TO TNC 6' | |
| COAX CBL N-TYPE TO TNC 6.6' | |
| COAX CBL SMA TO N-TYPE 3.3' | |
| COAX CBL SMA TO N-TYPE 4' | |
| COAX CBL SMA TO N-TYPE 5' | |
| COAX CBL SMA TO N-TYPE 6' | |
| COAX CBL SMA TO N-TYPE 6.6' | |
| COAX CBL SMA TO SMA 3.3' | |
| COAX CBL SMA TO SMA 6.6' | |
| COAX CBL SMA TO TNC 3.3' | |
| COAX CBL SMA TO TNC 6.6' | |
| COAX CBL TNC TO TNC 3.3' | |
| COAX CBL TNC TO TNC 6.6' | |
| MIL Size 12 D38999 Contact Pin t | |
| MIL Size 16 D38999 Contact Pin t | |
| MIL SIZE 8 D38999 CONTACT PIN TO | |
| MIL-DTL-17 BNC MALE TO BNC MALE | |
| SMPM Size 12 D38999 Contact Pin | |
| SMPS Size 16 D38999 Contact Pin | |
| Temperature Conditioned N Female | |
| Temperature Conditioned N Male R | |
| Temperature Conditioned N Male t | |
| Temperature Conditioned SMA Male | |
| Temperature Conditioned TNC Male |
| << Prev | Next >> |