DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
Page:
1
50
100
110
120
130
140
150
160
164
165
166
167
168
169
170
171
172
173
174
175
176
180
190
200
203
| Product Name | Notes |
|---|---|
| "COAX CABLE SMA TO SMA 6""" | |
| "COAX CABLE SMA TO SMA 8""" | |
| "COAX CABLE SMA TO TNC 6""" | |
| "COAX CABLE SMA TO TNC 8""" | |
| "COAX CABLE TNC TO TNC 6""" | |
| "COAX CABLE TNC TO TNC 8""" | |
| "COAX CBL SMA TO SMA 12""" | |
| "COAX CBL SMA TO SMA 16""" | |
| "COAX CBL SMA TO SMA 18""" | |
| "COAX CBL SMA TO SMA 24""" | |
| "COAX CBL SMA TO SMA 30""" | |
| "COAX CBL SMA TO SMA 36""" | |
| "COAX CBL SMA TO TNC 12""" | |
| "COAX CBL SMA TO TNC 16""" | |
| "COAX CBL SMA TO TNC 18""" | |
| "COAX CBL SMA TO TNC 24""" | |
| "COAX CBL SMA TO TNC 30""" | |
| "COAX CBL SMA TO TNC 36""" | |
| "COAX CBL TNC TO TNC 12""" | |
| "COAX CBL TNC TO TNC 16""" | |
| "COAX CBL TNC TO TNC 18""" | |
| "COAX CBL TNC TO TNC 24""" | |
| "COAX CBL TNC TO TNC 30""" | |
| "COAX CBL TNC TO TNC 36""" | |
| COAX CBL N-TYPE TO TNC 3.3' | |
| COAX CBL SMA TO SMA 3.3' | |
| COAX CBL SMA TO TNC 3.3' | |
| COAX CBL TNC TO TNC 3.3' | |
| MIL-DTL-17 BNC Male to BNC Male | |
| MIL-DTL-17 BNC Male to N Female | |
| MIL-DTL-17 BNC Male to SMA Male | |
| MIL-DTL-17 BNC Male to TNC Male | |
| MIL-DTL-17 N Female Bulkhead to | |
| MIL-DTL-17 N Female to N Female | |
| MIL-DTL-17 N Female to SMA Male | |
| MIL-DTL-17 N Female to TNC Male | |
| MIL-DTL-17 N Male to N Female Bu | |
| MIL-DTL-17 N Male to N Female Ca | |
| MIL-DTL-17 N Male to N Male Cabl | |
| MIL-DTL-17 N Male to SMA Male Ca | |
| MIL-DTL-17 N Male to SMA Male Ri | |
| MIL-DTL-17 N Male to TNC Male Ca | |
| MIL-DTL-17 SMA Male Right Angle | |
| MIL-DTL-17 SMA Male to SMA Femal | |
| MIL-DTL-17 SMA Male to SMA Male | |
| MIL-DTL-17 SMA Male to TNC Male | |
| MIL-DTL-17 TNC Male to TNC Male |
| << Prev | Next >> |