DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 100 110 120 130 140 150 160 168 169 170 171 172 173 174 175 176 177 178 179 180 190 200 203
Product Name Notes
"COAX CBL TRB TO CABLE 12"""
"COAX CBL TRB TO CABLE 24"""
"COAX CBL TRB TO CABLE 36"""
"COAX CBL TRB TO TRB 12"""
"COAX CBL TRB TO TRB 24"""
"COAX CBL TRB TO TRB 36"""
"COAX CBL TRS TO TRS 12"""
"COAX CBL TRS TO TRS 24"""
"COAX CBL TRS TO TRS 36"""
"COAX CBL TRT TO TRB 12"""
"COAX CBL TRT TO TRB 24"""
"COAX CBL TRT TO TRB 36"""
78 Ohm 3-Slot TRB Solder/Clamp P
BMA #8 CONTACT PIN TO BMA #8 CON
BMA SIZE 8 CONTACT PIN TO BMA SI
BMA SIZE 8 CONTACT SOCKET TO BMA
BMB SIZE 8 CONTACT PIN TO BMB SI
BMB SIZE 8 CONTACT SOCKET TO BMB
BMZ #8 CONTACT PIN TO BMZ #8 CON
BMZ SIZE 8 CONTACT PIN (40 GHZ)
BMZ SIZE 8 CONTACT PIN TO BMZ SI
BMZ SIZE 8 CONTACT SOCKET (40 GH
BMZ SIZE 8 CONTACT SOCKET TO BMZ
COAX CABLE TRB TO TRB 4'
COAX CABLE TRB TO TRB 5'
COAX CABLE TRS TO TRS 4'
COAX CABLE TRS TO TRS 5'
COAX CABLE TRT TO TRB 4'
COAX CABLE TRT TO TRB 5'
COAX CBL TRB TO CABLE 4'
COAX CBL TRB TO CABLE 5'
MIL #12 CONTACT PIN TO MIL #12 C
MIL #16 CONTACT PIN TO MIL #16 C
MIL SIZE 12 CONTACT PIN TO MIL S
MIL SIZE 12 CONTACT SOCKET TO MI
MIL SIZE 16 CONTACT PIN TO MIL S
MIL SIZE 16 CONTACT SOCKET TO MI
MIL SIZE 8 CONTACT PIN TO MIL SI
MIL SIZE 8 CONTACT SOCKET TO MIL
SMPM SIZE 12 CONTACT PIN TO SMPM
SMPM SIZE 12 CONTACT SOCKET TO S
SMPS SIZE 16 CONTACT PIN TO SMPS
SMPS SIZE 16 CONTACT SOCKET TO S
TRB 3-Slot Right Angle Plug with
TRB Jack to TRB Jack 1553 Cable
TRB Plug to TRB Plug Right Angle
TRS Subminiature Plug to TRS Sub

<< Prev Next >>