DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
Page:
1
50
100
110
120
130
140
150
160
170
171
172
173
174
175
176
177
178
179
180
181
182
190
200
203
| Product Name | Notes |
|---|---|
| "COAX CBL TRB TO CABLE 12""" | |
| "COAX CBL TRB TO CABLE 24""" | |
| "COAX CBL TRB TO CABLE 36""" | |
| "COAX CBL TRB TO TRB 12""" | |
| "COAX CBL TRB TO TRB 24""" | |
| "COAX CBL TRB TO TRB 36""" | |
| "COAX CBL TRB TO TRS 12""" | |
| "COAX CBL TRB TO TRS 24""" | |
| "COAX CBL TRB TO TRS 36""" | |
| "COAX CBL TRS TO CABLE 12""" | |
| "COAX CBL TRS TO CABLE 24""" | |
| "COAX CBL TRS TO CABLE 36""" | |
| COAX CABLE TRB TO TRB 4' | |
| COAX CABLE TRB TO TRB 5' | |
| COAX CABLE TRB TO TRS 4' | |
| COAX CABLE TRB TO TRS 5' | |
| COAX CBL TRB TO CABLE 4' | |
| COAX CBL TRB TO CABLE 5' | |
| COAX CBL TRS TO CABLE 4' | |
| COAX CBL TRS TO CABLE 5' | |
| LEAD FREE 2-SLOT TRB PLUG TO 3-L | |
| Lead Free 2-Slot TRB Plug to Ben | |
| Lead Free 2-Slot TRB Plug to Plu | |
| Lead Free 2-Slot TRB Plug with B | |
| LEAD FREE 3-LUG TRB JACK TO TRB | |
| Lead Free 78 Ohm 3-Slot TRB Sold | |
| Lead Free 78 Ohm Bend Relief 3-S | |
| Lead Free 78 Ohm Bend Relief TRB | |
| Lead Free 78 Ohm TRB 3-Slot Sold | |
| Lead Free 78 Ohm TRB Bend Relief | |
| Lead Free Bend Relief 2-Slot TRB | |
| Lead Free Bend Relief 3-Lug TRB | |
| LEAD FREE LSZH BEND RELIEF 3-SLO | |
| LEAD FREE TRB JACK TO BLUNT CUT | |
| LEAD FREE TRB JACK TO TRB JACK 1 | |
| Lead Free TRS Subminiature Plug | |
| LSZH 2-SLOT TRB PLUG TO 3-LUG TR | |
| LSZH 3-LUG TRB JACK WITH BLUNT C | |
| LSZH BEND RELIEF 3-LUG TRB JACK | |
| LSZH TRB JACK TO TRB JACK 1553 C | |
| LSZH TRB THREADED PLUG TO 3-LUG | |
| ROHS LSZH 78 Ohm TRB 2-Slot Sold | |
| ROHS LSZH 78 Ohm TRB 3-Slot Sold | |
| ROHS LSZH 78 Ohm TRB Threaded So | |
| TRB 3-LUG JACK TO BLUNT CUT GEND | |
| TRB 3-LUG JACK TO TRB 3-LUG JACK | |
| TRB 3-Slot Plug to Blunt Cut Gen | |
| TRB 3-SLOT PLUG TO TRB 3-LUG JAC | |
| TRB 3-Slot Plug to TRB 3-Slot Pl | |
| TRB Plug to TRB 3-Slot Plug 1553 |
| << Prev | Next >> |